Vishay Intertechnology, Inc. Ceramic Capacitors K221J15C0GK5UH5

Description
220pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
220pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K221J15C0GK5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K221J15C0GK5UH5-ND
Ceramic Capacitors K221J15C0GK5UH5-ND
220pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

220pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - K221J15C0GK5UH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K221J15C0GK5UH5
Ceramic Capacitors K221J15C0GK5UH5
CAP CER 220PF 200V C0G/NP0 RAD

CAP CER 220PF 200V C0G/NP0 RAD

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - K221J15C0GK5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K221J15C0GK5UH5
Capacitors - Ceramic Capacitors K221J15C0GK5UH5
CAP CER 220PF 200V C0G/NP0 RAD

CAP CER 220PF 200V C0G/NP0 RAD

Supplier's Site
K 200V 220Pf ±5% C0G Ammo E3 Vishay - 92K2400 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 220Pf ±5% C0G Ammo E3 Vishay
92K2400
K 200V 220Pf ±5% C0G Ammo E3 Vishay 92K2400
K 200V 220PF ±5% C0G AMMO E3

K 200V 220PF ±5% C0G AMMO E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K221J15C0GK5UH5-ND K221J15C0GK5UH5 K221J15C0GK5UH5 92K2400
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors K 200V 220Pf ±5% C0G Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Aluminum Electrolytic - 101C183U050EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C17AH160K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details