Vishay Intertechnology, Inc. Ceramic Capacitors K221J15C0GK53L2

Description
220pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
220pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K221J15C0GK53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K221J15C0GK53L2-ND
Ceramic Capacitors K221J15C0GK53L2-ND
220pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

220pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 200V 220Pf ±5% C0G Bulk E3 Vishay - 92K2403 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 220Pf ±5% C0G Bulk E3 Vishay
92K2403
K 200V 220Pf ±5% C0G Bulk E3 Vishay 92K2403
K 200V 220PF ±5% C0G BULK E3

K 200V 220PF ±5% C0G BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K221J15C0GK53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K221J15C0GK53L2
Capacitors - Ceramic Capacitors K221J15C0GK53L2
CAP CER 220PF 200V C0G/NP0 RAD

CAP CER 220PF 200V C0G/NP0 RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K221J15C0GK53L2-ND 92K2403 K221J15C0GK53L2
Product Name Ceramic Capacitors K 200V 220Pf ±5% C0G Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0504N101G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C493U025AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details