Vishay Intertechnology, Inc. Ceramic Capacitors K221J15C0GH5UK5

Description
220pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
220pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K221J15C0GH5UK5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K221J15C0GH5UK5-ND
Ceramic Capacitors K221J15C0GH5UK5-ND
220pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

220pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - K221J15C0GH5UK5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K221J15C0GH5UK5
Ceramic Capacitors K221J15C0GH5UK5
CAP CER 220PF 100V NP0 RADIAL

CAP CER 220PF 100V NP0 RADIAL

Supplier's Site Datasheet
K 100V 220Pf ± 5 % C0G Ammo E3 Vishay - 92K2393 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 220Pf ± 5 % C0G Ammo E3 Vishay
92K2393
K 100V 220Pf ± 5 % C0G Ammo E3 Vishay 92K2393
K 100V 220PF ± 5 % C0G AMMO E3

K 100V 220PF ± 5 % C0G AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K221J15C0GH5UK5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K221J15C0GH5UK5
Capacitors - Ceramic Capacitors K221J15C0GH5UK5
CAP CER 220PF 100V NP0 RADIAL

CAP CER 220PF 100V NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K221J15C0GH5UK5-ND K221J15C0GH5UK5 92K2393 K221J15C0GH5UK5
Product Name Ceramic Capacitors Ceramic Capacitors K 100V 220Pf ± 5 % C0G Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1854589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - C11CF0R6B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details