Vishay Intertechnology, Inc. Ceramic Capacitors K221J15C0GF5TL2

Description
220pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
220pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC1017TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1017TR-ND
Ceramic Capacitors BC1017TR-ND
220pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

220pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - BC1017CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1017CT-ND
Ceramic Capacitors BC1017CT-ND
220pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

220pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
220pF 50V Capacitor
60-K221J15C0GF5TL2
220pF 50V Capacitor 60-K221J15C0GF5TL2
220pF 50V C0G 5% Radial Ceramic Capacitor Product overview: K221J15C0GF5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K221J15C0GF5TL2 can be used for catalog matching and distributor lookup.

220pF 50V C0G 5% Radial Ceramic Capacitor Product overview: K221J15C0GF5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K221J15C0GF5TL2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor, 220Pf, 50V, Radial Rohs Compliant Vishay - 73AJ7843 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 220Pf, 50V, Radial Rohs Compliant Vishay
73AJ7843
Capacitor, 220Pf, 50V, Radial Rohs Compliant Vishay 73AJ7843
CAPACITOR, 220PF, 50V, RADIAL ROHS COMPLIANT: YES

CAPACITOR, 220PF, 50V, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BC1017TR-ND 60-K221J15C0GF5TL2 73AJ7843
Product Name Ceramic Capacitors 220pF 50V Capacitor Capacitor, 220Pf, 50V, Radial Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101822T050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-05052500P500HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details