Vishay Intertechnology, Inc. Ceramic Capacitors K221J10C0GF53L2

Description
220pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
220pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K221J10C0GF53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K221J10C0GF53L2-ND
Ceramic Capacitors K221J10C0GF53L2-ND
220pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

220pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K221J10C0GF53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K221J10C0GF53L2
Capacitors - Ceramic Capacitors K221J10C0GF53L2
CAP CER 220PF 50V C0G/NP0 RADIAL

CAP CER 220PF 50V C0G/NP0 RADIAL

Supplier's Site
K 50V 220Pf ±5% C0G Bulk E3 Vishay - 92K2377 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 220Pf ±5% C0G Bulk E3 Vishay
92K2377
K 50V 220Pf ±5% C0G Bulk E3 Vishay 92K2377
K 50V 220PF ±5% C0G BULK E3

K 50V 220PF ±5% C0G BULK E3

Supplier's Site
Ceramic Capacitors - K221J10C0GF53L2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K221J10C0GF53L2
Ceramic Capacitors K221J10C0GF53L2
CAP CER 220PF 50V C0G/NP0 RADIAL

CAP CER 220PF 50V C0G/NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K221J10C0GF53L2-ND K221J10C0GF53L2 92K2377 K221J10C0GF53L2
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 220Pf ±5% C0G Bulk E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - CK06BX104K - 915355-CK06BX104K - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Through Hole
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers