22pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
22pF 100V C0G MLCC Radial Ceramic Capacitor Product overview: K220K15C0GH53L2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K220K15C0GH53L2 can be used for catalog matching and distributor lookup.
CERAMIC CAPACITOR 22PF 100V, C0G, 10%, RADIAL; Capacitance:22pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Product Range:Mono-Kap SeriesRoHS Compliant: Yes
CAP, 22PF, 100V, MLCCRADIAL ROHS COMPLIANT: YES
CAP CER 22PF 100V C0G/NP0 RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC5148-ND | 60-K220K15C0GH53L2 | 96C8737 | 73AJ7841 | K220K15C0GH53L2 |
| Product Name | Ceramic Capacitors | 22pF 100V Capacitor | Ceramic Capacitor 22Pf 100V, C0G, 10%, Radial; Capacitance Vishay | Cap, 22Pf, 100V, Mlccradial Rohs Compliant Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |