Vishay Intertechnology, Inc. Ceramic Capacitors K220K15C0GF53H5

Description
22pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
22pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K220K15C0GF53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K220K15C0GF53H5-ND
Ceramic Capacitors K220K15C0GF53H5-ND
22pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

22pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 50V 22Pf ± 10 % C0G Bulk E3 Vishay - 92K2364 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 22Pf ± 10 % C0G Bulk E3 Vishay
92K2364
K 50V 22Pf ± 10 % C0G Bulk E3 Vishay 92K2364
K 50V 22PF ± 10 % C0G BULK E3

K 50V 22PF ± 10 % C0G BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K220K15C0GF53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K220K15C0GF53H5
Capacitors - Ceramic Capacitors K220K15C0GF53H5
CAP CER 22PF 50V C0G/NP0 RADIAL

CAP CER 22PF 50V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K220K15C0GF53H5-ND 92K2364 K220K15C0GF53H5
Product Name Ceramic Capacitors K 50V 22Pf ± 10 % C0G Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - M22G271J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers