Vishay Intertechnology, Inc. Capacitors - Ceramic Capacitors K220J15C0GF5TL2

Description
Win Source Part Number: 1360078-K220J15C0GF5 TL2 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 32 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: Mono-Kap™ K Package: Tape & Reel (TR) Product Status: Active Package / Case: Radial Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 22 pF Tolerance: ±5% Voltage - Rated: 50V Applications: General Purpose Lead Spacing: 0.098" (2.50mm) Size / Dimension: 0.157" L x 0.102" W (4.00mm x 2.60mm) Height - Seated (Max): 0.220" (5.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Lead Style: Straight
Request a Quote Datasheet
Description
Win Source Part Number: 1360078-K220J15C0GF5 TL2 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 32 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: Mono-Kap™ K Package: Tape & Reel (TR) Product Status: Active Package / Case: Radial Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 22 pF Tolerance: ±5% Voltage - Rated: 50V Applications: General Purpose Lead Spacing: 0.098" (2.50mm) Size / Dimension: 0.157" L x 0.102" W (4.00mm x 2.60mm) Height - Seated (Max): 0.220" (5.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Lead Style: Straight
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1360078-K220J15C0GF5TL2 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360078-K220J15C0GF5TL2
Capacitors - Ceramic Capacitors 1360078-K220J15C0GF5TL2
Win Source Part Number: 1360078-K220J15C0GF5 TL2 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 32 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: Mono-Kap™ K Package: Tape & Reel (TR) Product Status: Active Package / Case: Radial Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 22 pF Tolerance: ±5% Voltage - Rated: 50V Applications: General Purpose Lead Spacing: 0.098" (2.50mm) Size / Dimension: 0.157" L x 0.102" W (4.00mm x 2.60mm) Height - Seated (Max): 0.220" (5.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Lead Style: Straight

Win Source Part Number: 1360078-K220J15C0GF5TL2
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 32 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: Mono-Kap™ K
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 22 pF
Tolerance: ±5%
Voltage - Rated: 50V
Applications: General Purpose
Lead Spacing: 0.098" (2.50mm)
Size / Dimension: 0.157" L x 0.102" W (4.00mm x 2.60mm)
Height - Seated (Max): 0.220" (5.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Lead Style: Straight

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8523324 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8523324
MLCCs - Multilayer Ceramic Capacitors 8523324
Capacitor;Ceramic;Ca p 22 pF

Capacitor;Ceramic;Cap 22 pF

Supplier's Site
Ceramic Capacitors - BC1005CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1005CT-ND
Ceramic Capacitors BC1005CT-ND
22pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

22pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - BC1005TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1005TR-ND
Ceramic Capacitors BC1005TR-ND
22pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

22pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
22pF 50V Capacitor
60-K220J15C0GF5TL2
22pF 50V Capacitor 60-K220J15C0GF5TL2
22pF 50V C0G Ceramic MLCC Radial 2.5mm 5% Product overview: K220J15C0GF5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K220J15C0GF5TL2 can be used for catalog matching and distributor lookup.

22pF 50V C0G Ceramic MLCC Radial 2.5mm 5% Product overview: K220J15C0GF5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K220J15C0GF5TL2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded
K220J15C0GF5TL2
Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded K220J15C0GF5TL2
±5% 50V 22pF C0G Plugin Multilayer Ceramic Capacitors MLCC - Leaded ROHS

±5% 50V 22pF C0G Plugin Multilayer Ceramic Capacitors MLCC - Leaded ROHS

Supplier's Site Datasheet
Ceramic Capacitor 22Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay - 95C1007 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 22Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay
95C1007
Ceramic Capacitor 22Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay 95C1007
CERAMIC CAPACITOR 22PF 50V, C0G/NP0, 5%, RADIAL; Capacitance:22pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Product Range:Mono-Kap SeriesRoHS Compliant: Yes

CERAMIC CAPACITOR 22PF 50V, C0G/NP0, 5%, RADIAL; Capacitance:22pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Product Range:Mono-Kap SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 22Pf 50V, C0G/np0, 5%, Radial, Full Reel; Capacitance Vishay - 27X7704 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 22Pf 50V, C0G/np0, 5%, Radial, Full Reel; Capacitance Vishay
27X7704
Ceramic Capacitor 22Pf 50V, C0G/np0, 5%, Radial, Full Reel; Capacitance Vishay 27X7704
CERAMIC CAPACITOR 22PF 50V, C0G/NP0, 5%, RADIAL, FULL REEL; Capacitance:22pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Product Diameter:-RoHS Compliant: Yes

CERAMIC CAPACITOR 22PF 50V, C0G/NP0, 5%, RADIAL, FULL REEL; Capacitance:22pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Product Diameter:-RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - K220J15C0GF5TL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K220J15C0GF5TL2
Ceramic Capacitors K220J15C0GF5TL2
CAP CER 22PF 50V C0G/NP0 RADIAL

CAP CER 22PF 50V C0G/NP0 RADIAL

Supplier's Site Datasheet
CAPACITOR; CERAMIC; CAP 22PF; TOL+-5% ;RADIAL; VOL-RTG 50V;LEAD SPACE 2.5MM - 70122937 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; CERAMIC; CAP 22PF; TOL+-5% ;RADIAL; VOL-RTG 50V;LEAD SPACE 2.5MM
70122937
CAPACITOR; CERAMIC; CAP 22PF; TOL+-5% ;RADIAL; VOL-RTG 50V;LEAD SPACE 2.5MM 70122937
Dipped Radial Multilayer Ceramic Capacitor Capacitance Range 100 pF to 1 μF Voltage Range: 50 VDC to 100 VDC X7R Dielectric

  • Dipped Radial Multilayer Ceramic Capacitor
  • Capacitance Range 100 pF to 1 μF
  • Voltage Range: 50 VDC to 100 VDC
  • X7R Dielectric
Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1360078-K220J15C0GF5TL2 8523324 BC1005CT-ND 60-K220J15C0GF5TL2 K220J15C0GF5TL2 95C1007 K220J15C0GF5TL2 70122937
Product Name Capacitors - Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors 22pF 50V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded Ceramic Capacitor 22Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay Ceramic Capacitors CAPACITOR; CERAMIC; CAP 22PF; TOL+-5% ;RADIAL; VOL-RTG 50V;LEAD SPACE 2.5MM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic NPO
Capacitance Range 2.20E-5 microF 2.20E-5 microF 2.20E-5 microF 2.20E-5 microF 2.20E-5 microF 2.20E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-103MWR102K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Aluminium Capacitors - 1701253 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100331JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details