Vishay Intertechnology, Inc. Ceramic Capacitors K220J10C0GF5UL2

Description
22pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
22pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K220J10C0GF5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K220J10C0GF5UL2-ND
Ceramic Capacitors K220J10C0GF5UL2-ND
22pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

22pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 50V 22Pf ±5% C0G Ammo E3 Vishay - 92K2327 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 22Pf ±5% C0G Ammo E3 Vishay
92K2327
K 50V 22Pf ±5% C0G Ammo E3 Vishay 92K2327
K 50V 22PF ±5% C0G AMMO E3

K 50V 22PF ±5% C0G AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K220J10C0GF5UL2-ND 92K2327
Product Name Ceramic Capacitors K 50V 22Pf ±5% C0G Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402RB102K500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers