22pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
22pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Cap Ceramic 22pF 50V C0G 5% Radial 5mm 125°C Ammo Product overview: K220J10C0GF5UH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K220J10C0GF5UH5 can be used for catalog matching and distributor lookup.
CAP, 22PF, 50V, 5%, C0G/NP0; Capacitance:22pF; Voltage Rating:50V; Product Range:K Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BC5230TB-ND | 60-K220J10C0GF5UH5 | 57AC2370 |
| Product Name | Ceramic Capacitors | 22pF 50V Capacitor | Cap, 22Pf, 50V, 5%, C0G/np0; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |