Vishay Intertechnology, Inc. Ceramic Capacitors K183M20X7RL5UH5

Description
0.018µF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.018µF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K183M20X7RL5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K183M20X7RL5UH5-ND
Ceramic Capacitors K183M20X7RL5UH5-ND
0.018µF ±20% 500V Ceramic Capacitor X7R Radial

0.018µF ±20% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 500V 18Nf ±20% X7R Ammo E3 Vishay - 92K2321 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 18Nf ±20% X7R Ammo E3 Vishay
92K2321
K 500V 18Nf ±20% X7R Ammo E3 Vishay 92K2321
K 500V 18NF ±20% X7R AMMO E3

K 500V 18NF ±20% X7R AMMO E3

Supplier's Site
Ceramic Capacitors - K183M20X7RL5UH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K183M20X7RL5UH5
Ceramic Capacitors K183M20X7RL5UH5
CAP CER 0.018UF 500V X7R RADIAL

CAP CER 0.018UF 500V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number K183M20X7RL5UH5-ND 92K2321 K183M20X7RL5UH5
Product Name Ceramic Capacitors K 500V 18Nf ±20% X7R Ammo E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0180 microF 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C133U150CF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Film Capacitors - 1725877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details