Vishay Intertechnology, Inc. Ceramic Capacitors K183M20X7RL5TH5

Description
0.018µF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.018µF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K183M20X7RL5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K183M20X7RL5TH5-ND
Ceramic Capacitors K183M20X7RL5TH5-ND
0.018µF ±20% 500V Ceramic Capacitor X7R Radial

0.018µF ±20% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 500V 18Nf ±20% X7R Reel E3 Vishay - 92K2320 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 18Nf ±20% X7R Reel E3 Vishay
92K2320
K 500V 18Nf ±20% X7R Reel E3 Vishay 92K2320
K 500V 18NF ±20% X7R REEL E3

K 500V 18NF ±20% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K183M20X7RL5TH5-ND 92K2320
Product Name Ceramic Capacitors K 500V 18Nf ±20% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101323U040DC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers