Vishay Intertechnology, Inc. Ceramic Capacitors K183M20X7RL53H5

Description
0.018µF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.018µF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K183M20X7RL53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K183M20X7RL53H5-ND
Ceramic Capacitors K183M20X7RL53H5-ND
0.018µF ±20% 500V Ceramic Capacitor X7R Radial

0.018µF ±20% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 500V 18Nf ±20% X7R Bulk E3 Vishay - 92K2322 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 18Nf ±20% X7R Bulk E3 Vishay
92K2322
K 500V 18Nf ±20% X7R Bulk E3 Vishay 92K2322
K 500V 18NF ±20% X7R BULK E3

K 500V 18NF ±20% X7R BULK E3

Supplier's Site
Ceramic Capacitors - K183M20X7RL53H5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K183M20X7RL53H5
Ceramic Capacitors K183M20X7RL53H5
CAP CER 0.018UF 500V X7R RADIAL

CAP CER 0.018UF 500V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number K183M20X7RL53H5-ND 92K2322 K183M20X7RL53H5
Product Name Ceramic Capacitors K 500V 18Nf ±20% X7R Bulk E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0180 microF 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - M30R105K5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers