Vishay Intertechnology, Inc. Ceramic Capacitors K183M15X7RK5UL2

Description
0.018µF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.018µF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K183M15X7RK5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K183M15X7RK5UL2-ND
Ceramic Capacitors K183M15X7RK5UL2-ND
0.018µF ±20% 200V Ceramic Capacitor X7R Radial

0.018µF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 200V 18Nf ±20% X7R Ammo E3 Vishay - 92K2317 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 18Nf ±20% X7R Ammo E3 Vishay
92K2317
K 200V 18Nf ±20% X7R Ammo E3 Vishay 92K2317
K 200V 18NF ±20% X7R AMMO E3

K 200V 18NF ±20% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K183M15X7RK5UL2-ND 92K2317
Product Name Ceramic Capacitors K 200V 18Nf ±20% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Ceramic Capacitors - C1206C223K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers