Vishay Intertechnology, Inc. Ceramic Capacitors K183M15X7RK5TL2

Description
0.018µF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.018µF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K183M15X7RK5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K183M15X7RK5TL2-ND
Ceramic Capacitors K183M15X7RK5TL2-ND
0.018µF ±20% 200V Ceramic Capacitor X7R Radial

0.018µF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 200V 18Nf ±20% X7R Reel E3 Vishay - 92K2315 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 18Nf ±20% X7R Reel E3 Vishay
92K2315
K 200V 18Nf ±20% X7R Reel E3 Vishay 92K2315
K 200V 18NF ±20% X7R REEL E3

K 200V 18NF ±20% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K183M15X7RK5TL2-ND 92K2315
Product Name Ceramic Capacitors K 200V 18Nf ±20% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10G391J1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 1763-1161-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details