Vishay Intertechnology, Inc. Ceramic Capacitors K183M15X7RF5UH5

Description
0.018µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.018µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K183M15X7RF5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K183M15X7RF5UH5-ND
Ceramic Capacitors K183M15X7RF5UH5-ND
0.018µF ±20% 50V Ceramic Capacitor X7R Radial

0.018µF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K183M15X7RF5UH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K183M15X7RF5UH5
Ceramic Capacitors K183M15X7RF5UH5
CAP CER 0.018UF 50V X7R RADIAL

CAP CER 0.018UF 50V X7R RADIAL

Supplier's Site Datasheet
K 50V 18Nf ± 20 % X7R Ammo E3 Vishay - 92K2304 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 18Nf ± 20 % X7R Ammo E3 Vishay
92K2304
K 50V 18Nf ± 20 % X7R Ammo E3 Vishay 92K2304
K 50V 18NF ± 20 % X7R AMMO E3

K 50V 18NF ± 20 % X7R AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K183M15X7RF5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K183M15X7RF5UH5
Capacitors - Ceramic Capacitors K183M15X7RF5UH5
CAP CER 0.018UF 50V X7R RADIAL

CAP CER 0.018UF 50V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K183M15X7RF5UH5-ND K183M15X7RF5UH5 92K2304 K183M15X7RF5UH5
Product Name Ceramic Capacitors Ceramic Capacitors K 50V 18Nf ± 20 % X7R Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0180 microF 0.0180 microF 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021287 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0402N101F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1908438P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details