Vishay Intertechnology, Inc. Ceramic Capacitors K183K20X7RL53H5

Description
0.018µF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.018µF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K183K20X7RL53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K183K20X7RL53H5-ND
Ceramic Capacitors K183K20X7RL53H5-ND
0.018µF ±10% 500V Ceramic Capacitor X7R Radial

0.018µF ±10% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K183K20X7RL53H5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K183K20X7RL53H5
Ceramic Capacitors K183K20X7RL53H5
CAP CER 0.018UF 500V X7R RADIAL

CAP CER 0.018UF 500V X7R RADIAL

Supplier's Site Datasheet
K 500V 18Nf ±10% X7R Bulk E3 Vishay - 92K2295 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 18Nf ±10% X7R Bulk E3 Vishay
92K2295
K 500V 18Nf ±10% X7R Bulk E3 Vishay 92K2295
K 500V 18NF ±10% X7R BULK E3

K 500V 18NF ±10% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K183K20X7RL53H5-ND K183K20X7RL53H5 92K2295
Product Name Ceramic Capacitors Ceramic Capacitors K 500V 18Nf ±10% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0180 microF 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100220FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Film Capacitor - 106PMC600KN - Richardson RFPD
Specs
Technology Film Capacitors
View Details