Vishay Intertechnology, Inc. Ceramic Capacitors K183K15X7RK5UL2

Description
0.018µF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.018µF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K183K15X7RK5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K183K15X7RK5UL2-ND
Ceramic Capacitors K183K15X7RK5UL2-ND
0.018µF ±10% 200V Ceramic Capacitor X7R Radial

0.018µF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 200V 18Nf ±10% X7R Ammo E3 Vishay - 92K2290 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 18Nf ±10% X7R Ammo E3 Vishay
92K2290
K 200V 18Nf ±10% X7R Ammo E3 Vishay 92K2290
K 200V 18NF ±10% X7R AMMO E3

K 200V 18NF ±10% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K183K15X7RK5UL2-ND 92K2290
Product Name Ceramic Capacitors K 200V 18Nf ±10% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK06BX683K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1251-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details