Vishay Intertechnology, Inc. Ceramic Capacitors K183K15X7RK5TH5

Description
0.018µF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.018µF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K183K15X7RK5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K183K15X7RK5TH5-ND
Ceramic Capacitors K183K15X7RK5TH5-ND
0.018µF ±10% 200V Ceramic Capacitor X7R Radial

0.018µF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 200V 18Nf ±10% X7R Reel E3 Vishay - 92K2287 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 18Nf ±10% X7R Reel E3 Vishay
92K2287
K 200V 18Nf ±10% X7R Reel E3 Vishay 92K2287
K 200V 18NF ±10% X7R REEL E3

K 200V 18NF ±10% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K183K15X7RK5TH5-ND 92K2287
Product Name Ceramic Capacitors K 200V 18Nf ±10% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101152T250CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers