Vishay Intertechnology, Inc. Ceramic Capacitors K182M15X7RK5UL2

Description
1800pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1800pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K182M15X7RK5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K182M15X7RK5UL2-ND
Ceramic Capacitors K182M15X7RK5UL2-ND
1800pF ±20% 200V Ceramic Capacitor X7R Radial

1800pF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 200V 1,8Nf ±20% X7R Ammo E3 Vishay - 92K2263 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 1,8Nf ±20% X7R Ammo E3 Vishay
92K2263
K 200V 1,8Nf ±20% X7R Ammo E3 Vishay 92K2263
K 200V 1,8NF ±20% X7R AMMO E3

K 200V 1,8NF ±20% X7R AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K182M15X7RK5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K182M15X7RK5UL2
Capacitors - Ceramic Capacitors K182M15X7RK5UL2
CAP CER 1800PF 200V X7R RADIAL

CAP CER 1800PF 200V X7R RADIAL

Supplier's Site
Ceramic Capacitors - K182M15X7RK5UL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K182M15X7RK5UL2
Ceramic Capacitors K182M15X7RK5UL2
CAP CER 1800PF 200V X7R RADIAL

CAP CER 1800PF 200V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K182M15X7RK5UL2-ND 92K2263 K182M15X7RK5UL2 K182M15X7RK5UL2
Product Name Ceramic Capacitors K 200V 1,8Nf ±20% X7R Ammo E3 Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - CEC220J-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers