Vishay Intertechnology, Inc. Ceramic Capacitors K182M15X7RK5TL2

Description
1800pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1800pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K182M15X7RK5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K182M15X7RK5TL2-ND
Ceramic Capacitors K182M15X7RK5TL2-ND
1800pF ±20% 200V Ceramic Capacitor X7R Radial

1800pF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 200V 1,8Nf ±20% X7R Reel E3 Vishay - 92K2261 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 1,8Nf ±20% X7R Reel E3 Vishay
92K2261
K 200V 1,8Nf ±20% X7R Reel E3 Vishay 92K2261
K 200V 1,8NF ±20% X7R REEL E3

K 200V 1,8NF ±20% X7R REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K182M15X7RK5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K182M15X7RK5TL2
Capacitors - Ceramic Capacitors K182M15X7RK5TL2
CAP CER 1800PF 200V X7R RADIAL

CAP CER 1800PF 200V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K182M15X7RK5TL2-ND 92K2261 K182M15X7RK5TL2
Product Name Ceramic Capacitors K 200V 1,8Nf ±20% X7R Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers