Vishay Intertechnology, Inc. Ceramic Capacitors K182M15X7RK5TH5

Description
1800pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1800pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K182M15X7RK5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K182M15X7RK5TH5-ND
Ceramic Capacitors K182M15X7RK5TH5-ND
1800pF ±20% 200V Ceramic Capacitor X7R Radial

1800pF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K182M15X7RK5TH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K182M15X7RK5TH5
Ceramic Capacitors K182M15X7RK5TH5
CAP CER 1800PF 200V X7R RADIAL

CAP CER 1800PF 200V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - K182M15X7RK5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K182M15X7RK5TH5
Capacitors - Ceramic Capacitors K182M15X7RK5TH5
CAP CER 1800PF 200V X7R RADIAL

CAP CER 1800PF 200V X7R RADIAL

Supplier's Site
K 200V 1,8Nf ±20% X7R Reel E3 Vishay - 92K2260 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 1,8Nf ±20% X7R Reel E3 Vishay
92K2260
K 200V 1,8Nf ±20% X7R Reel E3 Vishay 92K2260
K 200V 1,8NF ±20% X7R REEL E3

K 200V 1,8NF ±20% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K182M15X7RK5TH5-ND K182M15X7RK5TH5 K182M15X7RK5TH5 92K2260
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors K 200V 1,8Nf ±20% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C232U100AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details