Vishay Intertechnology, Inc. Ceramic Capacitors K182M15X7RH5TH5

Description
1800pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1800pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K182M15X7RH5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K182M15X7RH5TH5-ND
Ceramic Capacitors K182M15X7RH5TH5-ND
1800pF ±20% 100V Ceramic Capacitor X7R Radial

1800pF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 1,8Nf ± 20 % X7R Reel E3 Vishay - 92K2254 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 1,8Nf ± 20 % X7R Reel E3 Vishay
92K2254
K 100V 1,8Nf ± 20 % X7R Reel E3 Vishay 92K2254
K 100V 1,8NF ± 20 % X7R REEL E3

K 100V 1,8NF ± 20 % X7R REEL E3

Supplier's Site
Ceramic Capacitors - K182M15X7RH5TH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K182M15X7RH5TH5
Ceramic Capacitors K182M15X7RH5TH5
CAP CER 1800PF 100V X7R RADIAL

CAP CER 1800PF 100V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - K182M15X7RH5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K182M15X7RH5TH5
Capacitors - Ceramic Capacitors K182M15X7RH5TH5
CAP CER 1800PF 100V X7R RADIAL

CAP CER 1800PF 100V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K182M15X7RH5TH5-ND 92K2254 K182M15X7RH5TH5 K182M15X7RH5TH5
Product Name Ceramic Capacitors K 100V 1,8Nf ± 20 % X7R Reel E3 Vishay Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021328 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1896820 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details