Vishay Intertechnology, Inc. Ceramic Capacitors K182M15X7RH53L2

Description
1800pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1800pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K182M15X7RH53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K182M15X7RH53L2-ND
Ceramic Capacitors K182M15X7RH53L2-ND
1800pF ±20% 100V Ceramic Capacitor X7R Radial

1800pF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 1,8Nf ± 20 % X7R Bulk E3 Vishay - 92K2259 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 1,8Nf ± 20 % X7R Bulk E3 Vishay
92K2259
K 100V 1,8Nf ± 20 % X7R Bulk E3 Vishay 92K2259
K 100V 1,8NF ± 20 % X7R BULK E3

K 100V 1,8NF ± 20 % X7R BULK E3

Supplier's Site
Ceramic Capacitors - K182M15X7RH53L2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K182M15X7RH53L2
Ceramic Capacitors K182M15X7RH53L2
CAP CER 1800PF 100V X7R RADIAL

CAP CER 1800PF 100V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - K182M15X7RH53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K182M15X7RH53L2
Capacitors - Ceramic Capacitors K182M15X7RH53L2
CAP CER 1800PF 100V X7R RADIAL

CAP CER 1800PF 100V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K182M15X7RH53L2-ND 92K2259 K182M15X7RH53L2 K182M15X7RH53L2
Product Name Ceramic Capacitors K 100V 1,8Nf ± 20 % X7R Bulk E3 Vishay Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 0603J0100101JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details