Vishay Intertechnology, Inc. Ceramic Capacitors K182K20C0GK5UH5

Description
1800pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1800pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K182K20C0GK5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K182K20C0GK5UH5-ND
Ceramic Capacitors K182K20C0GK5UH5-ND
1800pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

1800pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 200V 1,8Nf ±10% C0G Ammo E3 Vishay - 92K2229 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 1,8Nf ±10% C0G Ammo E3 Vishay
92K2229
K 200V 1,8Nf ±10% C0G Ammo E3 Vishay 92K2229
K 200V 1,8NF ±10% C0G AMMO E3

K 200V 1,8NF ±10% C0G AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K182K20C0GK5UH5-ND 92K2229
Product Name Ceramic Capacitors K 200V 1,8Nf ±10% C0G Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C253U050AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details