Vishay Intertechnology, Inc. Ceramic Capacitors K182K20C0GK53H5

Description
1800pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1800pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K182K20C0GK53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K182K20C0GK53H5-ND
Ceramic Capacitors K182K20C0GK53H5-ND
1800pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

1800pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 200V 1,8Nf ±10% C0G Bulk E3 Vishay - 92K2231 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 1,8Nf ±10% C0G Bulk E3 Vishay
92K2231
K 200V 1,8Nf ±10% C0G Bulk E3 Vishay 92K2231
K 200V 1,8NF ±10% C0G BULK E3

K 200V 1,8NF ±10% C0G BULK E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K182K20C0GK53H5-ND 92K2231
Product Name Ceramic Capacitors K 200V 1,8Nf ±10% C0G Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101C192U150AJ2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1900 microF
View Details
4 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers