Vishay Intertechnology, Inc. Ceramic Capacitors K182K20C0GH53L2

Description
1800pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1800pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K182K20C0GH53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K182K20C0GH53L2-ND
Ceramic Capacitors K182K20C0GH53L2-ND
1800pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

1800pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 100V 1,8Nf ± 10 % C0G Bulk E3 Vishay - 92K2226 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 1,8Nf ± 10 % C0G Bulk E3 Vishay
92K2226
K 100V 1,8Nf ± 10 % C0G Bulk E3 Vishay 92K2226
K 100V 1,8NF ± 10 % C0G BULK E3

K 100V 1,8NF ± 10 % C0G BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K182K20C0GH53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K182K20C0GH53L2
Capacitors - Ceramic Capacitors K182K20C0GH53L2
CAP CER 1800PF 100V C0G/NP0 RAD

CAP CER 1800PF 100V C0G/NP0 RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K182K20C0GH53L2-ND 92K2226 K182K20C0GH53L2
Product Name Ceramic Capacitors K 100V 1,8Nf ± 10 % C0G Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M39014/021300 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers