Vishay Intertechnology, Inc. Ceramic Capacitors K182K15X7RK5UH5

Description
1800pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1800pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K182K15X7RK5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K182K15X7RK5UH5-ND
Ceramic Capacitors K182K15X7RK5UH5-ND
1800pF ±10% 200V Ceramic Capacitor X7R Radial

1800pF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K182K15X7RK5UH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K182K15X7RK5UH5
Ceramic Capacitors K182K15X7RK5UH5
CAP CER 1800PF 200V X7R RADIAL

CAP CER 1800PF 200V X7R RADIAL

Supplier's Site Datasheet
K 200V 1,8Nf ±10% X7R Ammo E3 Vishay - 92K2214 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 1,8Nf ±10% X7R Ammo E3 Vishay
92K2214
K 200V 1,8Nf ±10% X7R Ammo E3 Vishay 92K2214
K 200V 1,8NF ±10% X7R AMMO E3

K 200V 1,8NF ±10% X7R AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K182K15X7RK5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K182K15X7RK5UH5
Capacitors - Ceramic Capacitors K182K15X7RK5UH5
CAP CER 1800PF 200V X7R RADIAL

CAP CER 1800PF 200V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K182K15X7RK5UH5-ND K182K15X7RK5UH5 92K2214 K182K15X7RK5UH5
Product Name Ceramic Capacitors Ceramic Capacitors K 200V 1,8Nf ±10% X7R Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1763-0402B681K251NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details