Vishay Intertechnology, Inc. Ceramic Capacitors K182K15X7RK53H5

Description
1800pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1800pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K182K15X7RK53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K182K15X7RK53H5-ND
Ceramic Capacitors K182K15X7RK53H5-ND
1800pF ±10% 200V Ceramic Capacitor X7R Radial

1800pF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K182K15X7RK53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K182K15X7RK53H5
Capacitors - Ceramic Capacitors K182K15X7RK53H5
CAP CER 1800PF 200V X7R RADIAL

CAP CER 1800PF 200V X7R RADIAL

Supplier's Site
K 200V 1,8Nf ±10% X7R Bulk E3 Vishay - 92K2216 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 1,8Nf ±10% X7R Bulk E3 Vishay
92K2216
K 200V 1,8Nf ±10% X7R Bulk E3 Vishay 92K2216
K 200V 1,8NF ±10% X7R BULK E3

K 200V 1,8NF ±10% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K182K15X7RK53H5-ND K182K15X7RK53H5 92K2216
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 200V 1,8Nf ±10% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0102P70BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Aluminum Electrolytic Capacitor - 101C113U040AF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers