Vishay Intertechnology, Inc. Ceramic Capacitors K182K15X7RH5TL2

Description
1800pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1800pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K182K15X7RH5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K182K15X7RH5TL2-ND
Ceramic Capacitors K182K15X7RH5TL2-ND
1800pF ±10% 100V Ceramic Capacitor X7R Radial

1800pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K182K15X7RH5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K182K15X7RH5TL2
Capacitors - Ceramic Capacitors K182K15X7RH5TL2
CAP CER 1800PF 100V X7R RADIAL

CAP CER 1800PF 100V X7R RADIAL

Supplier's Site
K 100V 1,8Nf ± 10 % X7R Reel E3 Vishay - 92K2207 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 1,8Nf ± 10 % X7R Reel E3 Vishay
92K2207
K 100V 1,8Nf ± 10 % X7R Reel E3 Vishay 92K2207
K 100V 1,8NF ± 10 % X7R REEL E3

K 100V 1,8NF ± 10 % X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K182K15X7RH5TL2-ND K182K15X7RH5TL2 92K2207
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 1,8Nf ± 10 % X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK12BX103K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504RB102K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details