Vishay Intertechnology, Inc. Ceramic Capacitors K182K15C0GF5UL2

Description
1800pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1800pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K182K15C0GF5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K182K15C0GF5UL2-ND
Ceramic Capacitors K182K15C0GF5UL2-ND
1800pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

1800pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 50V 1,8Nf ± 10 % C0G Ammo E3 Vishay - 92K2198 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 1,8Nf ± 10 % C0G Ammo E3 Vishay
92K2198
K 50V 1,8Nf ± 10 % C0G Ammo E3 Vishay 92K2198
K 50V 1,8NF ± 10 % C0G AMMO E3

K 50V 1,8NF ± 10 % C0G AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K182K15C0GF5UL2-ND 92K2198
Product Name Ceramic Capacitors K 50V 1,8Nf ± 10 % C0G Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011318 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-040220500103KXTFM2CT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details