Vishay Intertechnology, Inc. Ceramic Capacitors K182K15C0GF5UH5

Description
1800pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1800pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K182K15C0GF5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K182K15C0GF5UH5-ND
Ceramic Capacitors K182K15C0GF5UH5-ND
1800pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

1800pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - K182K15C0GF5UH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K182K15C0GF5UH5
Ceramic Capacitors K182K15C0GF5UH5
CAP CER 1800PF 50V C0G/NP0 RAD

CAP CER 1800PF 50V C0G/NP0 RAD

Supplier's Site Datasheet
K 50V 1,8Nf ± 10 % C0G Ammo E3 Vishay - 92K2197 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 1,8Nf ± 10 % C0G Ammo E3 Vishay
92K2197
K 50V 1,8Nf ± 10 % C0G Ammo E3 Vishay 92K2197
K 50V 1,8NF ± 10 % C0G AMMO E3

K 50V 1,8NF ± 10 % C0G AMMO E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K182K15C0GF5UH5-ND K182K15C0GF5UH5 92K2197
Product Name Ceramic Capacitors Ceramic Capacitors K 50V 1,8Nf ± 10 % C0G Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX273K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details