Vishay Intertechnology, Inc. Ceramic Capacitors K182K10X7RH5UH5

Description
1800pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1800pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K182K10X7RH5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K182K10X7RH5UH5-ND
Ceramic Capacitors K182K10X7RH5UH5-ND
1800pF ±10% 100V Ceramic Capacitor X7R Radial

1800pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 1,8Nf ±10% X7R Ammo E3 Vishay - 92K2191 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 1,8Nf ±10% X7R Ammo E3 Vishay
92K2191
K 100V 1,8Nf ±10% X7R Ammo E3 Vishay 92K2191
K 100V 1,8NF ±10% X7R AMMO E3

K 100V 1,8NF ±10% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K182K10X7RH5UH5-ND 92K2191
Product Name Ceramic Capacitors K 100V 1,8Nf ±10% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101243U040BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers