Vishay Intertechnology, Inc. Ceramic Capacitors K182K10X7RF5UH5

Description
1800pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1800pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K182K10X7RF5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K182K10X7RF5UH5-ND
Ceramic Capacitors K182K10X7RF5UH5-ND
1800pF ±10% 50V Ceramic Capacitor X7R Radial

1800pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K182K10X7RF5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K182K10X7RF5UH5
Capacitors - Ceramic Capacitors K182K10X7RF5UH5
CAP CER 1800PF 50V X7R RADIAL

CAP CER 1800PF 50V X7R RADIAL

Supplier's Site
K 50V 1,8Nf ±10% X7R Ammo E3 Vishay - 92K2185 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 1,8Nf ±10% X7R Ammo E3 Vishay
92K2185
K 50V 1,8Nf ±10% X7R Ammo E3 Vishay 92K2185
K 50V 1,8NF ±10% X7R AMMO E3

K 50V 1,8NF ±10% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K182K10X7RF5UH5-ND K182K10X7RF5UH5 92K2185
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 1,8Nf ±10% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitor, Ceramic;0.033uF;Multilayer;Radial;50WVDC;10%;X7R;0.09In.T;0.19In.L;0 - 70186299 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100332JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers