Vishay Intertechnology, Inc. Ceramic Capacitors K182J20C0GL5TH5

Description
1800pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1800pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K182J20C0GL5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K182J20C0GL5TH5-ND
Ceramic Capacitors K182J20C0GL5TH5-ND
1800pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial

1800pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 500V 1,8Nf ±5% C0G Reel E3 Vishay - 92K2180 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 1,8Nf ±5% C0G Reel E3 Vishay
92K2180
K 500V 1,8Nf ±5% C0G Reel E3 Vishay 92K2180
K 500V 1,8NF ±5% C0G REEL E3

K 500V 1,8NF ±5% C0G REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K182J20C0GL5TH5-ND 92K2180
Product Name Ceramic Capacitors K 500V 1,8Nf ±5% C0G Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101182U040AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-050525000180GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details