Vishay Intertechnology, Inc. Ceramic Capacitors K182J20C0GL53H5

Description
1800pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1800pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K182J20C0GL53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K182J20C0GL53H5-ND
Ceramic Capacitors K182J20C0GL53H5-ND
1800pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial

1800pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 500V 1,8Nf ±5% C0G Bulk E3 Vishay - 92K2182 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 1,8Nf ±5% C0G Bulk E3 Vishay
92K2182
K 500V 1,8Nf ±5% C0G Bulk E3 Vishay 92K2182
K 500V 1,8NF ±5% C0G BULK E3

K 500V 1,8NF ±5% C0G BULK E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K182J20C0GL53H5-ND 92K2182
Product Name Ceramic Capacitors K 500V 1,8Nf ±5% C0G Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C113U100BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details