1800pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
K 200V 1,8NF ±5% C0G AMMO E3
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | K182J20C0GK5UH5-ND | 92K2176 |
| Product Name | Ceramic Capacitors | K 200V 1,8Nf ±5% C0G Ammo E3 Vishay |
| Configuration / Form Factor | Leaded Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) |