Vishay Intertechnology, Inc. Ceramic Capacitors K182J20C0GK53H5

Description
1800pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1800pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K182J20C0GK53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K182J20C0GK53H5-ND
Ceramic Capacitors K182J20C0GK53H5-ND
1800pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

1800pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 200V 1,8Nf ±5% C0G Bulk E3 Vishay - 92K2178 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 1,8Nf ±5% C0G Bulk E3 Vishay
92K2178
K 200V 1,8Nf ±5% C0G Bulk E3 Vishay 92K2178
K 200V 1,8NF ±5% C0G BULK E3

K 200V 1,8NF ±5% C0G BULK E3

Supplier's Site
Ceramic Capacitors - K182J20C0GK53H5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K182J20C0GK53H5
Ceramic Capacitors K182J20C0GK53H5
CAP CER 1800PF 200V C0G/NP0 RAD

CAP CER 1800PF 200V C0G/NP0 RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number K182J20C0GK53H5-ND 92K2178 K182J20C0GK53H5
Product Name Ceramic Capacitors K 200V 1,8Nf ±5% C0G Bulk E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100390GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details