Vishay Intertechnology, Inc. Ceramic Capacitors K182J15C0GF5UL2

Description
1800pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1800pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K182J15C0GF5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K182J15C0GF5UL2-ND
Ceramic Capacitors K182J15C0GF5UL2-ND
1800pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

1800pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K182J15C0GF5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K182J15C0GF5UL2
Capacitors - Ceramic Capacitors K182J15C0GF5UL2
CAP CER 1800PF 50V C0G/NP0 RAD

CAP CER 1800PF 50V C0G/NP0 RAD

Supplier's Site
K 50V 1,8Nf ± 5 % C0G Ammo E3 Vishay - 92K2165 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 1,8Nf ± 5 % C0G Ammo E3 Vishay
92K2165
K 50V 1,8Nf ± 5 % C0G Ammo E3 Vishay 92K2165
K 50V 1,8NF ± 5 % C0G AMMO E3

K 50V 1,8NF ± 5 % C0G AMMO E3

Supplier's Site
Ceramic Capacitors - K182J15C0GF5UL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K182J15C0GF5UL2
Ceramic Capacitors K182J15C0GF5UL2
CAP CER 1800PF 50V C0G/NP0 RAD

CAP CER 1800PF 50V C0G/NP0 RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K182J15C0GF5UL2-ND K182J15C0GF5UL2 92K2165 K182J15C0GF5UL2
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 1,8Nf ± 5 % C0G Ammo E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1912954P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - 0603J0100120GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details