1800pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
CAP CER 1800PF 50V C0G/NP0 RAD
K 50V 1,8NF ±5% C0G REEL E3
CAP CER 1800PF 50V C0G/NP0 RAD
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | K182J15C0GF5TK2-ND | K182J15C0GF5TK2 | 21M7636 | K182J15C0GF5TK2 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | K 50V 1,8Nf ±5% C0G Reel E3 Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |