Vishay Intertechnology, Inc. Ceramic Capacitors K182J15C0GF53L2

Description
1800pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1800pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K182J15C0GF53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K182J15C0GF53L2-ND
Ceramic Capacitors K182J15C0GF53L2-ND
1800pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

1800pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 50V 1,8Nf ± 5 % C0G Bulk E3 Vishay - 92K2167 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 1,8Nf ± 5 % C0G Bulk E3 Vishay
92K2167
K 50V 1,8Nf ± 5 % C0G Bulk E3 Vishay 92K2167
K 50V 1,8NF ± 5 % C0G BULK E3

K 50V 1,8NF ± 5 % C0G BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K182J15C0GF53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K182J15C0GF53L2
Capacitors - Ceramic Capacitors K182J15C0GF53L2
CAP CER 1800PF 50V C0G/NP0 RAD

CAP CER 1800PF 50V C0G/NP0 RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K182J15C0GF53L2-ND 92K2167 K182J15C0GF53L2
Product Name Ceramic Capacitors K 50V 1,8Nf ± 5 % C0G Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C552T200DF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
Ceramic Capacitors - 1608-050525002P20HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details