Vishay Intertechnology, Inc. Ceramic Capacitors K181M15X7RL5UH5

Description
180pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
180pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K181M15X7RL5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K181M15X7RL5UH5-ND
Ceramic Capacitors K181M15X7RL5UH5-ND
180pF ±20% 500V Ceramic Capacitor X7R Radial

180pF ±20% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K181M15X7RL5UH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K181M15X7RL5UH5
Ceramic Capacitors K181M15X7RL5UH5
CAP CER 180PF 500V X7R RADIAL

CAP CER 180PF 500V X7R RADIAL

Supplier's Site Datasheet
K 500V 180Pf ±20% X7R Ammo E3 Vishay - 92K2161 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 180Pf ±20% X7R Ammo E3 Vishay
92K2161
K 500V 180Pf ±20% X7R Ammo E3 Vishay 92K2161
K 500V 180PF ±20% X7R AMMO E3

K 500V 180PF ±20% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K181M15X7RL5UH5-ND K181M15X7RL5UH5 92K2161
Product Name Ceramic Capacitors Ceramic Capacitors K 500V 180Pf ±20% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N820F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C563U063CD2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers