Vishay Intertechnology, Inc. Ceramic Capacitors K181M15X7RL5TH5

Description
180pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
180pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K181M15X7RL5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K181M15X7RL5TH5-ND
Ceramic Capacitors K181M15X7RL5TH5-ND
180pF ±20% 500V Ceramic Capacitor X7R Radial

180pF ±20% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 500V 180Pf ±20% X7R Reel E3 Vishay - 92K2160 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 180Pf ±20% X7R Reel E3 Vishay
92K2160
K 500V 180Pf ±20% X7R Reel E3 Vishay 92K2160
K 500V 180PF ±20% X7R REEL E3

K 500V 180PF ±20% X7R REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K181M15X7RL5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K181M15X7RL5TH5
Capacitors - Ceramic Capacitors K181M15X7RL5TH5
CAP CER 180PF 500V X7R RADIAL

CAP CER 180PF 500V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K181M15X7RL5TH5-ND 92K2160 K181M15X7RL5TH5
Product Name Ceramic Capacitors K 500V 180Pf ±20% X7R Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C194U040DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers