Vishay Intertechnology, Inc. Ceramic Capacitors K181M15X7RK5UL2

Description
180pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
180pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K181M15X7RK5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K181M15X7RK5UL2-ND
Ceramic Capacitors K181M15X7RK5UL2-ND
180pF ±20% 200V Ceramic Capacitor X7R Radial

180pF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K181M15X7RK5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K181M15X7RK5UL2
Capacitors - Ceramic Capacitors K181M15X7RK5UL2
CAP CER 180PF 200V X7R RADIAL

CAP CER 180PF 200V X7R RADIAL

Supplier's Site
K 200V 180Pf ±20% X7R Ammo E3 Vishay - 92K2157 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 180Pf ±20% X7R Ammo E3 Vishay
92K2157
K 200V 180Pf ±20% X7R Ammo E3 Vishay 92K2157
K 200V 180PF ±20% X7R AMMO E3

K 200V 180PF ±20% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K181M15X7RK5UL2-ND K181M15X7RK5UL2 92K2157
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 200V 180Pf ±20% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - M20R473K5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers