Vishay Intertechnology, Inc. Ceramic Capacitors K181M15X7RK53L2

Description
180pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
180pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K181M15X7RK53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K181M15X7RK53L2-ND
Ceramic Capacitors K181M15X7RK53L2-ND
180pF ±20% 200V Ceramic Capacitor X7R Radial

180pF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 200V 180Pf ±20% X7R Bulk E3 Vishay - 92K2159 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 180Pf ±20% X7R Bulk E3 Vishay
92K2159
K 200V 180Pf ±20% X7R Bulk E3 Vishay 92K2159
K 200V 180PF ±20% X7R BULK E3

K 200V 180PF ±20% X7R BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K181M15X7RK53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K181M15X7RK53L2
Capacitors - Ceramic Capacitors K181M15X7RK53L2
CAP CER 180PF 200V X7R RADIAL

CAP CER 180PF 200V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K181M15X7RK53L2-ND 92K2159 K181M15X7RK53L2
Product Name Ceramic Capacitors K 200V 180Pf ±20% X7R Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101222U050AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers