Vishay Intertechnology, Inc. Ceramic Capacitors K181M15X7RF5TL2

Description
180pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
180pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K181M15X7RF5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K181M15X7RF5TL2-ND
Ceramic Capacitors K181M15X7RF5TL2-ND
180pF ±20% 50V Ceramic Capacitor X7R Radial

180pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K181M15X7RF5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K181M15X7RF5TL2
Capacitors - Ceramic Capacitors K181M15X7RF5TL2
CAP CER 180PF 50V X7R RADIAL

CAP CER 180PF 50V X7R RADIAL

Supplier's Site
K 50V 180Pf ± 20 % X7R Reel E3 Vishay - 92K2143 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 180Pf ± 20 % X7R Reel E3 Vishay
92K2143
K 50V 180Pf ± 20 % X7R Reel E3 Vishay 92K2143
K 50V 180PF ± 20 % X7R REEL E3

K 50V 180PF ± 20 % X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K181M15X7RF5TL2-ND K181M15X7RF5TL2 92K2143
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 180Pf ± 20 % X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101243U020AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-1289-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details