Vishay Intertechnology, Inc. Ceramic Capacitors K181M15X7RF5TH5

Description
180pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
180pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K181M15X7RF5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K181M15X7RF5TH5-ND
Ceramic Capacitors K181M15X7RF5TH5-ND
180pF ±20% 50V Ceramic Capacitor X7R Radial

180pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 180Pf ± 20 % X7R Reel E3 Vishay - 92K2142 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 180Pf ± 20 % X7R Reel E3 Vishay
92K2142
K 50V 180Pf ± 20 % X7R Reel E3 Vishay 92K2142
K 50V 180PF ± 20 % X7R REEL E3

K 50V 180PF ± 20 % X7R REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K181M15X7RF5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K181M15X7RF5TH5
Capacitors - Ceramic Capacitors K181M15X7RF5TH5
CAP CER 180PF 50V X7R RADIAL

CAP CER 180PF 50V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K181M15X7RF5TH5-ND 92K2142 K181M15X7RF5TH5
Product Name Ceramic Capacitors K 50V 180Pf ± 20 % X7R Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100330GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details