Vishay Intertechnology, Inc. Ceramic Capacitors K181M10X7RH5TH5

Description
180pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
180pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K181M10X7RH5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K181M10X7RH5TH5-ND
Ceramic Capacitors K181M10X7RH5TH5-ND
180pF ±20% 100V Ceramic Capacitor X7R Radial

180pF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 180Pf ±20% X7R Reel E3 Vishay - 92K2136 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 180Pf ±20% X7R Reel E3 Vishay
92K2136
K 100V 180Pf ±20% X7R Reel E3 Vishay 92K2136
K 100V 180PF ±20% X7R REEL E3

K 100V 180PF ±20% X7R REEL E3

Supplier's Site
Ceramic Capacitors - K181M10X7RH5TH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K181M10X7RH5TH5
Ceramic Capacitors K181M10X7RH5TH5
CAP CER 180PF 100V X7R RADIAL

CAP CER 180PF 100V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - K181M10X7RH5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K181M10X7RH5TH5
Capacitors - Ceramic Capacitors K181M10X7RH5TH5
CAP CER 180PF 100V X7R RADIAL

CAP CER 180PF 100V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K181M10X7RH5TH5-ND 92K2136 K181M10X7RH5TH5 K181M10X7RH5TH5
Product Name Ceramic Capacitors K 100V 180Pf ±20% X7R Reel E3 Vishay Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525009P10HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101182U040AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers