Vishay Intertechnology, Inc. Ceramic Capacitors K181M10X7RF5TH5

Description
180pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
180pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K181M10X7RF5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K181M10X7RF5TH5-ND
Ceramic Capacitors K181M10X7RF5TH5-ND
180pF ±20% 50V Ceramic Capacitor X7R Radial

180pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 180Pf ±20% X7R Reel E3 Vishay - 92K2130 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 180Pf ±20% X7R Reel E3 Vishay
92K2130
K 50V 180Pf ±20% X7R Reel E3 Vishay 92K2130
K 50V 180PF ±20% X7R REEL E3

K 50V 180PF ±20% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K181M10X7RF5TH5-ND 92K2130
Product Name Ceramic Capacitors K 50V 180Pf ±20% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Ceramic Capacitors - M30R224K5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers