Vishay Intertechnology, Inc. Ceramic Capacitors K181K15X7RK5UL2

Description
180pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
180pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K181K15X7RK5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K181K15X7RK5UL2-ND
Ceramic Capacitors K181K15X7RK5UL2-ND
180pF ±10% 200V Ceramic Capacitor X7R Radial

180pF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 200V 180Pf ±10% X7R Ammo E3 Vishay - 92K2124 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 180Pf ±10% X7R Ammo E3 Vishay
92K2124
K 200V 180Pf ±10% X7R Ammo E3 Vishay 92K2124
K 200V 180PF ±10% X7R AMMO E3

K 200V 180PF ±10% X7R AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K181K15X7RK5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K181K15X7RK5UL2
Capacitors - Ceramic Capacitors K181K15X7RK5UL2
CAP CER 180PF 200V X7R RADIAL

CAP CER 180PF 200V X7R RADIAL

Supplier's Site
Ceramic Capacitors - K181K15X7RK5UL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K181K15X7RK5UL2
Ceramic Capacitors K181K15X7RK5UL2
CAP CER 180PF 200V X7R RADIAL

CAP CER 180PF 200V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K181K15X7RK5UL2-ND 92K2124 K181K15X7RK5UL2 K181K15X7RK5UL2
Product Name Ceramic Capacitors K 200V 180Pf ±10% X7R Ammo E3 Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100120KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101182U040AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers